Global Connector Technology 0702 2B
- 收藏
- 对比
0702 2B
948-0702 2B
集成电路(IC)
--
大陆
立即发货

0702 2B datasheet pdf and Integrated Circuits (ICs) product details from Global Connector Technology stock available at utmel
1最小包装量--
0702 2B详情
Global Connector Technology 0702 2B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
BD070-22-B-0300-L-D
Rohs Code
有
Part Life Cycle Code
Obsolete
Ihs Manufacturer
GLOBAL CONNECTOR TECHNOLOGY INC
Risk Rank
5.84
Contact Finish Mating
GOLD FLASH
Contact Materials
铜合金
Manufacturer Series
BD070
JESD-609代码
e3
ECCN 代码
EAR99
连接器类型
板连接器
HTS代码
8536.69.40.40
Reach合规守则
compliant
触点表面处理 终端
TIN







哦! 它是空的。