Global Connector Technology BC020-10-A-0200-0300-L
- 收藏
- 对比
BC020-10-A-0200-0300-L
948-BC020-10-A-0200-0300-L
套管 - 音频连接器
--
大陆
立即发货

Board Connector, 10 Contact(s), 1 Row(s), Male, Straight, 0.039 inch Pitch, Solder Terminal,
1最小包装量--
BC020-10-A-0200-0300-L详情
Global Connector Technology BC020-10-A-0200-0300-L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
底架
通孔
RoHS
Compliant
终端
通孔
行数
1
性别
Male
接头数量
10
达到SVHC
无SVHC
BC020-10-A-0200-0300-L拓展信息
Global Connector Technology
Global Connector Technology
Global Connector Technology
Global Connector Technology
Global Connector Technology
Global Connector Technology
Global Connector Technology
Global Connector Technology
Global Connector Technology
Global Connector Technology







哦! 它是空的。