Global Connector Technology BD036-032-G-T-0210-0250-N-D
- 收藏
- 对比
BD036-032-G-T-0210-0250-N-D
948-BD036-032-G-T-0210-0250-N-D
集成电路(IC)
--
大陆
立即发货

BD036-032-G-T-0210-0250-N-D datasheet pdf and Integrated Circuits (ICs) product details from Global Connector Technology stock available at utmel
1最小包装量--
BD036-032-G-T-0210-0250-N-D详情
Global Connector Technology BD036-032-G-T-0210-0250-N-D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
BD036-032-G-T-0210-0250-N-D
Rohs Code
有
Part Life Cycle Code
接触制造商
Ihs Manufacturer
GLOBAL CONNECTOR TECHNOLOGY INC
Risk Rank
5.72
Contact Finish Mating
GOLD (10)
Contact Materials
铜合金
Manufacturer Series
BD036
JESD-609代码
e3
ECCN 代码
EAR99
连接器类型
板连接器
HTS代码
8536.69.40.40
Reach合规守则
compliant
触点表面处理 终端
TIN







哦! 它是空的。