Global Mixed-mode G2992F11U
- 收藏
- 对比
G2992F11U
974-G2992F11U
无类别的
--
大陆
立即发货

G2992F11U datasheet pdf and Unclassified product details from Global Mixed-mode stock available at utmel
1最小包装量--
G2992F11U详情
Global Mixed-mode G2992F11U重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-30 - 60
Material core insulation
Rubber
Colour outer sheath
Black
Outer diameter approx.
34.5
Screen over stranding element
None
Core identification
None
Nominal cross section conductor
240
Screen over stranding
None
Nominal voltage U0
450
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
259
Min. permitted bending radius, stationary application/permanent installation
138
Nominal voltage U
750
Conductor category
Class 5 = flexible
G2992F11U拓展信息







哦! 它是空的。