Global Mixed-mode G5121(5121M)
- 收藏
- 对比
G5121(5121M)
974-G5121(5121M)
无类别的
--
大陆
立即发货

G5121(5121M) datasheet pdf and Unclassified product details from Global Mixed-mode stock available at utmel
1最小包装量--
G5121(5121M)详情
Global Mixed-mode G5121(5121M)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
无
Permitted cable outer temperature after assembling without vibration
-30 - 105
Material core insulation
Polyvinyl chloride (PVC)
Conductor surface
Tinned
Permitted cable outer temperature during assembling/handling
-5 - 105
Outer diameter approx.
2.3
Core identification
Colour
Nominal cross section conductor
1.5
Nominal voltage U0
0
Low smoke (according to EN 61034-2)
无
Nominal voltage U
600
G5121(5121M)拓展信息







哦! 它是空的。