Global Mixed-mode G5121TB1U
- 收藏
- 对比
G5121TB1U
974-G5121TB1U
无类别的
--
大陆
立即发货

G5121TB1U datasheet pdf and Unclassified product details from Global Mixed-mode stock available at utmel
1最小包装量--
G5121TB1U详情
Global Mixed-mode G5121TB1U重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 90
Material core insulation
Other
Colour outer sheath
Yellow
Outer diameter approx.
22.9
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
1.5
Screen over stranding
None
Nominal voltage U0
450
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
229
Min. permitted bending radius, stationary application/permanent installation
115
Nominal voltage U
750
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 5 = flexible
Package Description
,
Manufacturer Part Number
G5121TB1U
Manufacturer
Global Mixed-Mode Technology Inc
Part Life Cycle Code
Obsolete
Ihs Manufacturer
GLOBAL MIXED-MODE TECHNOLOGY INC
Risk Rank
5.84
Reach合规守则
unknown
G5121TB1U拓展信息







哦! 它是空的。