Global Mixed-mode G5130-33T21U
- 收藏
- 对比
G5130-33T21U
974-G5130-33T21U
无类别的
--
大陆
立即发货

G5130-33T21U datasheet pdf and Unclassified product details from Global Mixed-mode stock available at utmel
1最小包装量--
G5130-33T21U详情
Global Mixed-mode G5130-33T21U重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor category
Class 5 = flexible
Nominal voltage U
24
Core colour
Several
Low smoke (according to EN 61034-2)
无
Core identification
Colour
Outer diameter approx.
7.9
Conductor surface
Bare
Material core insulation
Polyvinyl chloride (PVC)
Permitted cable outer temperature after assembling without vibration
-25 - 90
Flame retardant
无
Package Description
,
Manufacturer Part Number
G5130-33T21U
Manufacturer
Global Mixed-Mode Technology Inc
Part Life Cycle Code
Obsolete
Ihs Manufacturer
GLOBAL MIXED-MODE TECHNOLOGY INC
Risk Rank
5.84
达到SVHC
unknown
G5130-33T21U拓展信息







哦! 它是空的。