Global Mixed-mode G517G1TO1U
- 收藏
- 对比
G517G1TO1U
974-G517G1TO1U
无类别的
--
大陆
立即发货

POWER DISTRIBUTION SWITCH TSOT-23-6 FC (Alt: G517G1TO1U)
--最小包装量--
G517G1TO1U详情
Global Mixed-mode G517G1TO1U重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-15 - 80
Outer diameter approx.
5.6
Screen over stranding element
None
Core identification
Colour + rings
Nominal cross section conductor
0.5
Screen over stranding
None
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
42
Min. permitted bending radius, stationary application/permanent installation
23
Nominal voltage U
500
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 5 = flexible
G517G1TO1U拓展信息







哦! 它是空的。