Global Mixed-mode G547I1P81
- 收藏
- 对比
G547I1P81
974-G547I1P81
无类别的
--
大陆
立即发货

G547I1P81 datasheet pdf and Unclassified product details from Global Mixed-mode stock available at utmel
1最小包装量--
G547I1P81详情
Global Mixed-mode G547I1P81重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor category
Class 5 = flexible
Material outer sheath
Polyvinyl chloride (PVC)
Nominal voltage U
500
Min. permitted bending radius, stationary application/permanent installation
98
Min. permitted bending radius, moving application/free movement
326
Low smoke (according to EN 61034-2)
无
Nominal voltage U0
300
Screen over stranding
None
Nominal cross section conductor
1
Core identification
Numbers
Screen over stranding element
None
Outer diameter approx.
16.3
Permitted cable outer temperature during assembling/handling
-15 - 80
Material core insulation
Polyvinyl chloride (PVC)
Permitted cable outer temperature after assembling without vibration
-40 - 80
Flame retardant
According to IEC/EN 60332-1-2
Stranding element
无
G547I1P81拓展信息







哦! 它是空的。