Global Mixed-mode G5628-12T1U
- 收藏
- 对比
G5628-12T1U
974-G5628-12T1U
无类别的
--
大陆
立即发货

G5628-12T1U datasheet pdf and Unclassified product details from Global Mixed-mode stock available at utmel
1最小包装量--
G5628-12T1U详情
Global Mixed-mode G5628-12T1U重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
无
Permitted cable outer temperature after assembling without vibration
-30 - 90
Colour outer sheath
Black
Outer diameter approx.
24.9
Core identification
Colour
Nominal cross section conductor
35
Nominal voltage U0
0.6
Low smoke (according to EN 61034-2)
无
Nominal voltage U
1
Material outer sheath
Other
Conductor category
Class 2 = stranded
G5628-12T1U拓展信息







哦! 它是空的。