Global Mixed-mode G5916RE1U
- 收藏
- 对比
G5916RE1U
974-G5916RE1U
无类别的
--
大陆
立即发货

G5916RE1U datasheet pdf and Unclassified product details from Global Mixed-mode stock available at utmel
1最小包装量--
G5916RE1U详情
Global Mixed-mode G5916RE1U重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-15 - 80
Outer diameter approx.
19.3
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
0.5
Screen over stranding
Braiding
Nominal voltage U0
600
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
193
Min. permitted bending radius, stationary application/permanent installation
97
Nominal voltage U
1000
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 5 = flexible
G5916RE1U拓展信息







哦! 它是空的。