Global Mixed-mode G671L400T93UF
- 收藏
- 对比
G671L400T93UF
974-G671L400T93UF
无类别的
--
大陆
立即发货

G671L400T93UF datasheet pdf and Unclassified product details from Global Mixed-mode stock available at utmel
1最小包装量--
G671L400T93UF详情
Global Mixed-mode G671L400T93UF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
无
Permitted cable outer temperature after assembling without vibration
-30 - 70
Circuit integrity
E30
Colour outer sheath
Orange
Outer diameter approx.
9
Core identification
Colour
Nominal cross section conductor
16
Nominal voltage U0
0.6
Low smoke (according to EN 61034-2)
有
Nominal voltage U
1
Material outer sheath
Other
Conductor category
Class 1 = solid
G671L400T93UF拓展信息







哦! 它是空的。