Global Mixed-mode G690H438T71U
- 收藏
- 对比
G690H438T71U
974-G690H438T71U
无类别的
--
大陆
立即发货

G690H438T71U datasheet pdf and Unclassified product details from Global Mixed-mode stock available at utmel
1最小包装量--
G690H438T71U详情
Global Mixed-mode G690H438T71U重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 70
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-5 - 70
Outer diameter approx.
8.8
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
0.75
Screen over stranding
Braiding
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
88
Min. permitted bending radius, stationary application/permanent installation
44
Nominal voltage U
500
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 5 = flexible
Package Description
LSSOP, TO-236
Rohs Code
无
Manufacturer Part Number
G690H438T71U
Manufacturer
Global Mixed-Mode Technology Inc
Part Life Cycle Code
接触制造商
Ihs Manufacturer
GLOBAL MIXED-MODE TECHNOLOGY INC
Risk Rank
5.21
ECCN 代码
EAR99
HTS代码
8542.39.00.01
达到SVHC
compliant
G690H438T71U拓展信息







哦! 它是空的。