Global Mixed-mode G691L293T3UF
- 收藏
- 对比
G691L293T3UF
974-G691L293T3UF
无类别的
--
大陆
立即发货

G691L293T3UF datasheet pdf and Unclassified product details from Global Mixed-mode stock available at utmel
1最小包装量--
G691L293T3UF详情
Global Mixed-mode G691L293T3UF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Min. permitted bending radius, moving application/free movement
93
Low smoke (according to EN 61034-2)
无
Nominal voltage U0
300
Screen over stranding
None
Nominal cross section conductor
2.5
Core identification
Colour + rings
Screen over stranding element
None
Outer diameter approx.
12.4
Permitted cable outer temperature during assembling/handling
-5 - 70
Colour outer sheath
White
Material core insulation
Polyvinyl chloride (PVC)
Permitted cable outer temperature after assembling without vibration
-40 - 70
Flame retardant
According to IEC/EN 60332-1-2
Stranding element
无
Nominal voltage U
500
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 5 = flexible
G691L293T3UF拓展信息







哦! 它是空的。