Global Mixed-mode G9001-300TO1U
- 收藏
- 对比
G9001-300TO1U
974-G9001-300TO1U
无类别的
--
大陆
立即发货

G9001-300TO1U datasheet pdf and Unclassified product details from Global Mixed-mode stock available at utmel
1最小包装量--
G9001-300TO1U详情
Global Mixed-mode G9001-300TO1U重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal voltage U
600
Core colour
Yellow
Low smoke (according to EN 61034-2)
无
Nominal voltage U0
0
Nominal cross section conductor
1.5
Core identification
Colour
Outer diameter approx.
10.6
Permitted cable outer temperature during assembling/handling
-5 - 105
Conductor surface
Tinned
Material core insulation
Polyvinyl chloride (PVC)
Permitted cable outer temperature after assembling without vibration
-30 - 105
Flame retardant
无
G9001-300TO1U拓展信息







哦! 它是空的。