Global Mixed-mode G9091-180T12U
- 收藏
- 对比
G9091-180T12U
974-G9091-180T12U
无类别的
--
大陆
立即发货

G9091-180T12U datasheet pdf and Unclassified product details from Global Mixed-mode stock available at utmel
1最小包装量--
G9091-180T12U详情
Global Mixed-mode G9091-180T12U重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-60 - 180
Conductor surface
Bare
Permitted cable outer temperature during assembling/handling
-5 - 90
Outer diameter approx.
2.5
Core identification
Colour
Nominal cross section conductor
0.75
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Core colour
White
Nominal voltage U
500
Conductor category
Class 5 = flexible
Risk Rank
5.59
Ihs Manufacturer
GLOBAL MIXED-MODE TECHNOLOGY INC
Part Life Cycle Code
接触制造商
Manufacturer
Global Mixed-Mode Technology Inc
Manufacturer Part Number
G9091-180T12U
Package Description
,
达到SVHC
compliant
G9091-180T12U拓展信息







哦! 它是空的。