Global Mixed-mode G9091-330T12U
- 收藏
- 对比
G9091-330T12U
974-G9091-330T12U
无类别的
--
大陆
立即发货

G9091-330T12U datasheet pdf and Unclassified product details from Global Mixed-mode stock available at utmel
1最小包装量--
G9091-330T12U详情
Global Mixed-mode G9091-330T12U重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor surface
Tinned
Colour outer sheath
Red
Outer diameter approx.
17.2
Specification material outer sheath
Rubber - silicone rubber (SIR)
Nominal cross section conductor
10
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, stationary application/permanent installation
69
Nominal voltage U
500
Conductor category
Class 5 = flexible
Permitted cable outer temperature after assembling without vibration
-60 - 180
Flame retardant
According to IEC/EN 60332-1-2
G9091-330T12U拓展信息







哦! 它是空的。