Global Mixed-mode G9091-330TO1U
- 收藏
- 对比
G9091-330TO1U
974-G9091-330TO1U
无类别的
--
大陆
立即发货

G9091-330TO1U datasheet pdf and Unclassified product details from Global Mixed-mode stock available at utmel
1最小包装量--
G9091-330TO1U详情
Global Mixed-mode G9091-330TO1U重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Other
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-30 - 80
Outer diameter approx.
34.2
Screen over stranding element
None
Core identification
Colour + rings
Nominal cross section conductor
240
Screen over stranding
Braiding
Nominal voltage U0
600
Low smoke (according to EN 61034-2)
无
Nominal voltage U
1000
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 6 = very flexible
Min. permitted bending radius, moving application/free movement
171
Min. permitted bending radius, stationary application/permanent installation
103
Package Description
,
Manufacturer Part Number
G9091-330TO1U
Manufacturer
Global Mixed-Mode Technology Inc
Part Life Cycle Code
接触制造商
Ihs Manufacturer
GLOBAL MIXED-MODE TECHNOLOGY INC
Risk Rank
5.59
达到SVHC
compliant
G9091-330TO1U拓展信息







哦! 它是空的。