Global Mixed-mode G910T21U(G6)
- 收藏
- 对比
G910T21U(G6)
974-G910T21U(G6)
无类别的
--
大陆
立即发货

G910T21U(G6) datasheet pdf and Unclassified product details from Global Mixed-mode stock available at utmel
1最小包装量--
G910T21U(G6)详情
Global Mixed-mode G910T21U(G6)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
无
Permitted cable outer temperature after assembling without vibration
-40 - 105
Material core insulation
Polyvinyl chloride (PVC)
Conductor surface
Bare
Outer diameter approx.
3.7
Core identification
Colour
Low smoke (according to EN 61034-2)
无
Core colour
Blue
Nominal voltage U
24
Conductor category
Class 5 = flexible
G910T21U(G6)拓展信息







哦! 它是空的。