Global Mixed-mode G914G
- 收藏
- 对比
G914G
974-G914G
无类别的
--
大陆
立即发货

G914G datasheet pdf and Unclassified product details from Global Mixed-mode stock available at utmel
1最小包装量--
G914G详情
Global Mixed-mode G914G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Rubber
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-30 - 70
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
95
Screen over stranding
None
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Nominal voltage U
500
Material outer sheath
Rubber
Conductor category
Class 5 = flexible
Package Description
,
Rohs Code
无
Manufacturer Part Number
G914G
Manufacturer
Global Mixed-Mode Technology Inc
Part Life Cycle Code
接触制造商
Ihs Manufacturer
GLOBAL MIXED-MODE TECHNOLOGY INC
Risk Rank
5.67
Reach合规守则
compliant
G914G拓展信息







哦! 它是空的。