Global Mixed-mode G916-180T1U
- 收藏
- 对比
G916-180T1U
974-G916-180T1U
无类别的
--
大陆
立即发货

G916-180T1U datasheet pdf and Unclassified product details from Global Mixed-mode stock available at utmel
1最小包装量--
G916-180T1U详情
Global Mixed-mode G916-180T1U重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 70
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Black
Outer diameter approx.
34
Core identification
Colour
Nominal cross section conductor
400
Nominal voltage U0
0.6
Low smoke (according to EN 61034-2)
无
Nominal voltage U
1
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 1 = solid
Package Description
,
Rohs Code
无
Manufacturer Part Number
G916-180T1U
Manufacturer
Global Mixed-Mode Technology Inc
Part Life Cycle Code
接触制造商
Ihs Manufacturer
GLOBAL MIXED-MODE TECHNOLOGY INC
Risk Rank
5.67
达到SVHC
compliant
G916-180T1U拓展信息







哦! 它是空的。