Global Mixed-mode G916-180TOUF
- 收藏
- 对比
G916-180TOUF
974-G916-180TOUF
无类别的
--
大陆
立即发货

G916-180TOUF datasheet pdf and Unclassified product details from Global Mixed-mode stock available at utmel
1最小包装量--
G916-180TOUF详情
Global Mixed-mode G916-180TOUF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, stationary application/permanent installation
38
Nominal voltage U
500
Material outer sheath
Polyolefin
Conductor category
Class 5 = flexible
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-55 - 145
Material core insulation
Polyolefin
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-35 - 120
Outer diameter approx.
9.4
Core identification
Numbers
Nominal cross section conductor
0.5
Nominal voltage U0
300
Package Description
,
Manufacturer Part Number
G916-180TOUF
Manufacturer
Global Mixed-Mode Technology Inc
Part Life Cycle Code
接触制造商
Ihs Manufacturer
GLOBAL MIXED-MODE TECHNOLOGY INC
Risk Rank
5.59
达到SVHC
compliant
G916-180TOUF拓展信息







哦! 它是空的。