Global Mixed-mode G916-340T1UF
- 收藏
- 对比
G916-340T1UF
974-G916-340T1UF
无类别的
--
大陆
立即发货

G916-340T1UF datasheet pdf and Unclassified product details from Global Mixed-mode stock available at utmel
1最小包装量--
G916-340T1UF详情
Global Mixed-mode G916-340T1UF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Outer diameter approx.
2.5
Core identification
Colour
Low smoke (according to EN 61034-2)
无
Core colour
Yellow
Nominal voltage U
24
Conductor category
Class 5 = flexible
Material core insulation
Polyvinyl chloride (PVC)
Permitted cable outer temperature after assembling without vibration
-40 - 105
Flame retardant
无
Conductor surface
Bare
Package Description
,
Rohs Code
有
Manufacturer Part Number
G916-340T1UF
Manufacturer
Global Mixed-Mode Technology Inc
Part Life Cycle Code
接触制造商
Ihs Manufacturer
GLOBAL MIXED-MODE TECHNOLOGY INC
Risk Rank
5.59
达到SVHC
compliant
G916-340T1UF拓展信息







哦! 它是空的。