Global Mixed-mode G922P11U
- 收藏
- 对比
G922P11U
974-G922P11U
无类别的
--
大陆
立即发货

G922P11U datasheet pdf and Unclassified product details from Global Mixed-mode stock available at utmel
1最小包装量--
G922P11U详情
Global Mixed-mode G922P11U重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Grey
Outer diameter approx.
9.3
Core identification
Numbers
Nominal cross section conductor
1.5
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
93
Min. permitted bending radius, stationary application/permanent installation
47
Nominal voltage U
500
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 5 = flexible
Package Description
,
Manufacturer Part Number
G922P11U
Manufacturer
Global Mixed-Mode Technology Inc
Part Life Cycle Code
接触制造商
Ihs Manufacturer
GLOBAL MIXED-MODE TECHNOLOGY INC
Stranding element
无
Permitted cable outer temperature during assembling/handling
-20 - 80
Screen over stranding element
None
Screen over stranding
Braiding
Risk Rank
5.59
Reach合规守则
compliant
G922P11U拓展信息







哦! 它是空的。