Global Mixed-mode G923-180T1UF
- 收藏
- 对比
G923-180T1UF
974-G923-180T1UF
无类别的
--
大陆
立即发货

G923-180T1UF datasheet pdf and Unclassified product details from Global Mixed-mode stock available at utmel
1最小包装量--
G923-180T1UF详情
Global Mixed-mode G923-180T1UF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-55 - 145
Material core insulation
Polyolefin
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-35 - 120
Outer diameter approx.
5.6
Nominal cross section conductor
4
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, stationary application/permanent installation
23
Nominal voltage U
500
Material outer sheath
Polyolefin
Conductor category
Class 5 = flexible
Package Description
,
Rohs Code
有
Manufacturer Part Number
G923-180T1UF
Manufacturer
Global Mixed-Mode Technology Inc
Part Life Cycle Code
接触制造商
Ihs Manufacturer
GLOBAL MIXED-MODE TECHNOLOGY INC
Risk Rank
5.59
达到SVHC
compliant
G923-180T1UF拓展信息







哦! 它是空的。