Global Mixed-mode G9338ADJTBUF
- 收藏
- 对比
G9338ADJTBUF
974-G9338ADJTBUF
无类别的
--
大陆
立即发货

G9338ADJTBUF datasheet pdf and Unclassified product details from Global Mixed-mode stock available at utmel
1最小包装量--
G9338ADJTBUF详情
Global Mixed-mode G9338ADJTBUF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
无
Permitted cable outer temperature after assembling without vibration
-30 - 80
Material core insulation
Polyvinyl chloride (PVC)
Conductor surface
Tinned
Permitted cable outer temperature during assembling/handling
-5 - 80
Outer diameter approx.
1.5
Core identification
Colour
Nominal cross section conductor
1.5
Nominal voltage U0
0
Low smoke (according to EN 61034-2)
无
Core colour
Purple
Nominal voltage U
300
Package Description
,
Manufacturer Part Number
G9338-ADJTBUF
Manufacturer
Global Mixed-Mode Technology Inc
Part Life Cycle Code
接触制造商
Ihs Manufacturer
GLOBAL MIXED-MODE TECHNOLOGY INC
Risk Rank
5.56
Reach合规守则
compliant
G9338ADJTBUF拓展信息







哦! 它是空的。