Global Mixed-mode G950T24UF
- 收藏
- 对比
G950T24UF
974-G950T24UF
无类别的
--
大陆
立即发货

G950T24UF datasheet pdf and Unclassified product details from Global Mixed-mode stock available at utmel
1最小包装量--
G950T24UF详情
Global Mixed-mode G950T24UF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Orange
Permitted cable outer temperature during assembling/handling
-15 - 80
Outer diameter approx.
16.4
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
4
Screen over stranding
None
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
123
Min. permitted bending radius, stationary application/permanent installation
66
Nominal voltage U
500
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 5 = flexible
G950T24UF拓展信息







哦! 它是空的。