Global Mixed-mode G960T43UF
- 收藏
- 对比
G960T43UF
974-G960T43UF
无类别的
--
大陆
立即发货

G960T43UF datasheet pdf and Unclassified product details from Global Mixed-mode stock available at utmel
1最小包装量--
G960T43UF详情
Global Mixed-mode G960T43UF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-50 - 80
Colour outer sheath
Orange
Permitted cable outer temperature during assembling/handling
-40 - 80
Outer diameter approx.
16.9
Screen over stranding element
None
Core identification
Colour + rings
Nominal cross section conductor
6
Screen over stranding
None
Nominal voltage U0
450
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
85
Min. permitted bending radius, stationary application/permanent installation
51
Nominal voltage U
750
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 5 = flexible
Package Description
,
Rohs Code
有
Manufacturer Part Number
G960T43UF
Manufacturer
Global Mixed-Mode Technology Inc
Part Life Cycle Code
接触制造商
Ihs Manufacturer
GLOBAL MIXED-MODE TECHNOLOGY INC
Risk Rank
5.59
达到SVHC
compliant
G960T43UF拓展信息







哦! 它是空的。