Global Mixed-mode G961-18ADJTJU
- 收藏
- 对比
G961-18ADJTJU
974-G961-18ADJTJU
无类别的
--
大陆
立即发货

G961-18ADJTJU datasheet pdf and Unclassified product details from Global Mixed-mode stock available at utmel
1最小包装量--
G961-18ADJTJU详情
Global Mixed-mode G961-18ADJTJU重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 80
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-30 - 80
Outer diameter approx.
34.2
Screen over stranding element
None
Core identification
None
Nominal cross section conductor
240
Screen over stranding
Braiding
Nominal voltage U0
600
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
171
Min. permitted bending radius, stationary application/permanent installation
103
Nominal voltage U
1000
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 6 = very flexible
G961-18ADJTJU拓展信息







哦! 它是空的。