GLOBAL MIXED-MODE TECHNOLOGY INC G2995P1UF
- 收藏
- 对比
G2995P1UF
974-G2995P1UF
集成电路(IC)
--
大陆
立即发货

G2995P1UF datasheet pdf and Integrated Circuits (ICs) product details from GLOBAL MIXED-MODE TECHNOLOGY INC stock available at utmel
1最小包装量--
G2995P1UF详情
GLOBAL MIXED-MODE TECHNOLOGY INC G2995P1UF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
终端数量
8
Manufacturer Part Number
G2995P1UF
Part Life Cycle Code
接触制造商
Ihs Manufacturer
GLOBAL MIXED-MODE TECHNOLOGY INC
Package Description
SOP,
Risk Rank
5.69
Package Body Material
PLASTIC/EPOXY
Package Code
SOP
Package Shape
RECTANGULAR
Package Style
小概要
HTS代码
8542.39.00.01
端子位置
DUAL
终端形式
鸥翼
功能数量
1
Reach合规守则
compliant
JESD-30代码
R-PDSO-G8
温度等级
INDUSTRIAL
接口IC类型
总线终端支持电路
G2995P1UF拓展信息
GMT(Global Mixed-mode Tech)
GMT(Global Mixed-mode Tech)
GLOBAL MIXED-MODE TECHNOLOGY INC
GLOBAL MIXED-MODE TECHNOLOGY INC
GMT(Global Mixed-mode Tech)
GLOBAL MIXED-MODE TECHNOLOGY INC
GLOBAL MIXED-MODE TECHNOLOGY INC
GLOBAL MIXED-MODE TECHNOLOGY INC
GLOBAL MIXED-MODE TECHNOLOGY INC
GLOBAL MIXED-MODE TECHNOLOGY INC







哦! 它是空的。