GM INTERNATIONAL D1032Q
- 收藏
- 对比
D1032Q
1240-D1032Q
端子板 - 隔板块
--
大陆
立即发货

Converter: switch/proximity detector repeater; NAMUR,contact
1最小包装量--
D1032Q详情
GM INTERNATIONAL D1032Q重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of converter
switch/proximity detector repeater
Mounting
for DIN rail mounting
Kind of input 11
NAMUR
Kind of input 1
contact
Kind of input 21
NAMUR
Kind of input 2
contact
Kind of input 31
NAMUR
Kind of input 3
contact
Kind of input 41
NAMUR
Kind of input 4
contact
Body dimensions
22.5x114.5x99mm
Conform to the norm1
SIL2
Conform to the norm
ATEX Ex
Kind of output 1
SPST-NO
Kind of output 2
SPST-NO
Kind of output 3
SPST-NO
Kind of output 4
SPST-NO
Gross weight
207g
Certificates
RoHS compliant
Operating temperature
-20...60°C
Supply voltage
20...30V DC
IP rating
IP20
D1032Q拓展信息







哦! 它是空的。