RECEIVER FOR XBOX 3详情
GPT RECEIVER FOR XBOX 3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Percentage of Resistance Tolerance @ 25C
±5 %
Sensitivity Index
3980 K
Description of Terminals
Leadless
Thermal Time Constant
4 s
Maximum Power Rating
180 mW
Resistance @ 25C
10000 Ohm
Mounting
表面贴装
类型
NTC
0个相似型号
RECEIVER FOR XBOX 3拓展信息








哦! 它是空的。