09A02详情
Grayhill 09A02重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
72309-A024RPSLF
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
FCI
Risk Rank
5.07
Contact Finish Mating
NICKEL PALLADIUM GOLD (30) OVER NICKEL (50)
Contact Materials
铜合金
Manufacturer Series
72309
JESD-609代码
e3
连接器类型
电信和数据通信连接器
Reach合规守则
unknown
触点表面处理 终端
MATTE TIN (100) OVER NICKEL (50)
09A02拓展信息
Grayhill
Grayhill
Grayhill
Grayhill
Grayhill
Grayhill
Grayhill
Grayhill
Grayhill
Grayhill








哦! 它是空的。