34ASP37T7M1QT详情
Grayhill 34ASP37T7M1QT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
18 Weeks
Package Description
ROHS COMPLIANT
Rohs Code
有
Manufacturer Part Number
34ASP37T7M1QT
Manufacturer
Grayhill Inc
Part Life Cycle Code
活跃
Ihs Manufacturer
GRAYHILL INC
Risk Rank
5.62
Manufacturer Series
34A
ECCN 代码
EAR99
开关类型
切换开关
达到SVHC
compliant
34ASP37T7M1QT拓展信息








哦! 它是空的。