34DWMSP12B4M7RE详情
Grayhill 34DWMSP12B4M7RE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
18 Weeks
触点镀层
Gold
Base/Housing Material
不锈钢
Contact Materials
Copper Alloy
Mounting
带支架的PC安装座
Manufacturer Part Number
34DWMSP12B4M7RE
Manufacturer
Grayhill Inc
Part Life Cycle Code
活跃
Ihs Manufacturer
GRAYHILL INC
Risk Rank
5.64
操作温度
-30 to 85 °C
ECCN 代码
EAR99
Reach合规守则
compliant
开关类型
切换开关
34DWMSP12B4M7RE拓展信息
Grayhill Inc.
Grayhill Inc.
Grayhill Inc.
Grayhill Inc.
Grayhill Inc.
Grayhill Inc.
Grayhill Inc.
Grayhill Inc.
Grayhill Inc.
Grayhill Inc.








哦! 它是空的。