3601-1-10N详情
Grayhill 3601-1-10N重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
底架
Panel
Contact Materials
Bronze
Voltage - Rated (AC)
220 V
RoHS
Compliant
终端
Solder
定位的数量
10
投掷配置
SP10T
最大额定电压(直流)
115 V
0个相似型号
3601-1-10N拓展信息
59HS18-10-1-20N-C
Grayhill
M3786/4-3375
Grayhill
M3786/4-0011
Grayhill
51KSP30-01103N
Grayhill, Inc.
71BD30-01-2-AJN
Grayhill Inc.
M3786/4-3456
Grayhill
M3786/4-0345
Grayhill
M3786/4-3002
Grayhill
M3786/4-0030
Grayhill
M3786/4-0010
Grayhill








哦! 它是空的。