53M15-03A24N详情
Grayhill 53M15-03A24N重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Base/Housing Material
Diallyl
Contact Materials
银合金
Pole Throw Configuration
SP24T
Mounting
面板安装
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
53M15-03-1-24N-C
Manufacturer
Grayhill
Illuminated
Non-Illuminated
Brand
Grayhill
RoHS
Details
系列
53
子类别
Switches
产品类别
旋转开关
照明颜色
-
灯型
-
产品类别
旋转开关
53M15-03A24N拓展信息
Grayhill
Grayhill
Grayhill
Grayhill, Inc.
Grayhill Inc.
Grayhill
Grayhill
Grayhill
Grayhill
Grayhill








哦! 它是空的。