61RS256-240T详情
Grayhill 61RS256-240T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
61RS256-240T
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
GRAYHILL INC
Risk Rank
5.83
Operating Temperature-Max
85 °C
Operating Temperature-Min
-40 °C
无铅代码
有
功能数量
1
Reach合规守则
compliant
配置
SINGLE, 2 CHANNELS
光电子器件类型
旋转位置编码器
61RS256-240T拓展信息
Grayhill
Grayhill
Grayhill
Grayhill
Grayhill
Grayhill
Grayhill
Grayhill
Grayhill
Grayhill








哦! 它是空的。