61S100-2-025详情
Grayhill 61S100-2-025重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
61S100-2-025
Rohs Code
有
Part Life Cycle Code
Obsolete
Ihs Manufacturer
GRAYHILL INC
Risk Rank
5.84
Operating Temperature-Max
85 °C
Operating Temperature-Min
-40 °C
RoHS
Compliant
无铅代码
有
功能数量
1
Reach合规守则
compliant
配置
SINGLE, 2 CHANNELS
光电子器件类型
旋转位置编码器
61S100-2-025拓展信息
Grayhill
Grayhill
Grayhill
Grayhill
Grayhill
Grayhill
Grayhill
Grayhill
Grayhill
Grayhill








哦! 它是空的。