62S18-L9-120S详情
Grayhill 62S18-L9-120S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature-Min
-40 °C
Operating Temperature-Max
85 °C
Risk Rank
5.83
Ihs Manufacturer
GRAYHILL INC
Part Life Cycle Code
活跃
Rohs Code
有
Manufacturer Part Number
62S18-L9-120S
JESD-609代码
e3
无铅代码
有
端子表面处理
Tin (Sn)
功能数量
1
Reach合规守则
compliant
配置
SINGLE, 2 CHANNELS
光电子器件类型
旋转位置编码器
62S18-L9-120S拓展信息
Grayhill
Grayhill
Grayhill
Grayhill
Grayhill
Grayhill
Grayhill
Grayhill
Grayhill
Grayhill








哦! 它是空的。