62S22-L3-040C详情
Grayhill 62S22-L3-040C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
62S22-L3-040C
Part Life Cycle Code
活跃
Ihs Manufacturer
GRAYHILL INC
Risk Rank
5.82
Brand
Grayhill
With Switch
Pushbutton Switch
子类别
Encoders
螺距
0.05 in
Reach合规守则
compliant
电缆长度
4 in
光电子器件类型
旋转位置编码器
产品类别
Encoders
产品类别
Encoders
62S22-L3-040C拓展信息
Grayhill
Grayhill
Grayhill
Grayhill
Grayhill
Grayhill
Grayhill
Grayhill
Grayhill
Grayhill








哦! 它是空的。