M3786/13-0313详情
Grayhill M3786/13-0313重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Base/Housing Material
Diallyl
Actuator Style
扁平轴
Contact Materials
银合金
Pole Throw Configuration
SP5T
Mounting
面板安装
机械寿命
50000 Cycles
端子类型
焊片
0个相似型号
M3786/13-0313拓展信息
59HS18-10-1-20N-C
Grayhill
M3786/4-3375
Grayhill
M3786/4-0011
Grayhill
51KSP30-01103N
Grayhill, Inc.
71BD30-01-2-AJN
Grayhill Inc.
M3786/4-3456
Grayhill
M3786/4-0345
Grayhill
M3786/4-3002
Grayhill
M3786/4-0030
Grayhill
M3786/4-0010
Grayhill








哦! 它是空的。