M3786/36-0051详情
Grayhill M3786/36-0051重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Base/Housing Material
Diallyl
Actuator Style
扁平轴
Contact Materials
银合金
Pole Throw Configuration
8PDT
Mounting
面板安装
Illuminated
Non-Illuminated
系列
53
端子类型
焊片
照明颜色
-
灯型
-
M3786/36-0051拓展信息
Grayhill
Grayhill
Grayhill
Grayhill, Inc.
Grayhill Inc.
Grayhill
Grayhill
Grayhill
Grayhill
Grayhill








哦! 它是空的。