M3786/39-LEA详情
Grayhill M3786/39-LEA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Base/Housing Material
Diallyl
Contact Materials
Beryllium Copper/Silver Alloy
Pole Throw Configuration
SP6T
Mounting
面板安装
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
71MBS30-01-1-06N
Manufacturer
Grayhill
Illuminated
Non-Illuminated
Brand
Grayhill
RoHS
Details
系列
71
子类别
Switches
产品类别
旋转开关
照明颜色
-
灯型
-
产品类别
旋转开关
M3786/39-LEA拓展信息
Grayhill
Grayhill
Grayhill
Grayhill, Inc.
Grayhill Inc.
Grayhill
Grayhill
Grayhill
Grayhill
Grayhill








哦! 它是空的。