M3786/4-0002GL详情
Grayhill M3786/4-0002GL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Base/Housing Material
Diallyl
Actuator Style
扁平轴
Contact Materials
银合金
Mounting
面板安装
Unit Weight
1.763698 oz
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
44MBG30-01-1-03N
Manufacturer
Grayhill
Illuminated
Non-Illuminated
Brand
Grayhill
RoHS
Details
子类别
Switches
机械寿命
100000 Cycles
产品类别
旋转开关
照明颜色
-
灯型
-
产品类别
旋转开关
M3786/4-0002GL拓展信息
Grayhill
Grayhill
Grayhill
Grayhill, Inc.
Grayhill Inc.
Grayhill
Grayhill
Grayhill
Grayhill
Grayhill








哦! 它是空的。