M3786/4-0638详情
Grayhill M3786/4-0638重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Compliant
Unit Weight
1.763698 oz
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
42M36-01-2-03N
Manufacturer
Grayhill
Illuminated
Non-Illuminated
Brand
Grayhill
电阻
42.36 MΩ
子类别
Switches
产品类别
旋转开关
照明颜色
-
灯型
-
产品类别
旋转开关
M3786/4-0638拓展信息
Grayhill
Grayhill
Grayhill
Grayhill, Inc.
Grayhill Inc.
Grayhill
Grayhill
Grayhill
Grayhill
Grayhill








哦! 它是空的。