M3786/4-1157详情
Grayhill M3786/4-1157重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
U-97920
Approvals
UL
Manufacturer
Turck
Jacket Material
TPE
Cable Types
Cat 5e
Factory Pack QuantityFactory Pack Quantity
1
Brand
Grayhill
连接器类型
RJ45
颜色
Teal
子类别
Switches
屏蔽/屏蔽
无
产品类别
旋转开关
产品类别
旋转开关
应力消除
无
长度
19 Feet
M3786/4-1157拓展信息
Grayhill
Grayhill
Grayhill
Grayhill, Inc.
Grayhill Inc.
Grayhill
Grayhill
Grayhill
Grayhill
Grayhill








哦! 它是空的。