M3786/4-5006L详情
Grayhill M3786/4-5006L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Actuator Style
扁平轴
Pole Throw Configuration
SP7T
RoHS
Non-Compliant
Unit Weight
1.763698 oz
Factory Pack QuantityFactory Pack Quantity
10
Part # Aliases
44HGS30-01-1-07N
Manufacturer
Grayhill
Illuminated
Non-Illuminated
Brand
Grayhill
子类别
Switches
机械寿命
100000 Cycles
产品类别
旋转开关
照明颜色
-
灯型
-
产品类别
旋转开关
M3786/4-5006L拓展信息
Grayhill
Grayhill
Grayhill
Grayhill, Inc.
Grayhill Inc.
Grayhill
Grayhill
Grayhill
Grayhill
Grayhill








哦! 它是空的。