M3786/4-5337详情
Grayhill M3786/4-5337重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
Base/Housing Material
Melamine
Contact Materials
银合金
Pole Throw Configuration
SP2T
Mounting
面板安装
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
42HS36-01-1-02N
Manufacturer
Grayhill
Illuminated
Non-Illuminated
Brand
Grayhill
RoHS
Details
子类别
Switches
引脚数量
2
产品类别
旋转开关
照明颜色
-
灯型
-
产品类别
旋转开关
M3786/4-5337拓展信息
Grayhill
Grayhill
Grayhill
Grayhill, Inc.
Grayhill Inc.
Grayhill
Grayhill
Grayhill
Grayhill
Grayhill








哦! 它是空的。