M3786/4-5731详情
Grayhill M3786/4-5731重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
HS35R00107326
Approvals
CE
Mounting Styles
Hollowshaft
Shaft Type
Hollow
Manufacturer
Dynapar
RoHS
有
Factory Pack QuantityFactory Pack Quantity
10
Brand
Grayhill
操作温度
-40 to 85 Degrees C
终端
7 Pin Connector
子类别
Switches
输出电压
5~26 VDC
输出类型
单端
产品类别
旋转开关
输入电压
5~26 VDC
产品类别
旋转开关
轴承
有
知识产权评级
IP67
配套连接器
Included
M3786/4-5731拓展信息
Grayhill
Grayhill
Grayhill
Grayhill, Inc.
Grayhill Inc.
Grayhill
Grayhill
Grayhill
Grayhill
Grayhill








哦! 它是空的。